The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. This device supports LVDS signaling, operates with a 3.3 V power supply, and delivers a frequency of 491.52 MHz with a pull range of ±150 ppm and frequency stability of ±50 ppm. It maintains a typical phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth and operates across the extended industrial temperature range of -40°C to 105°C. The part integrates on-chip regulators to suppress power supply noise and includes an output enable function.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E3-33NG491.520000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 492 MHz |
| Frequency Stability | 50 ppm |