SiTime Corporation Oscillators SIT3373AI-4E3-30NX223.000000

Description
223MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
223MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AI-4E3-30NX223.000000-ND - DigiKey
Thief River Falls, MN, United States
223MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead Exposed Pad

223MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AI-4E3-30NX223.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Oscillator Crystal - 510ACA140M250AAG - Richardson RFPD
Specs
Frequency 140 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033-250-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers