The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This device supports frequency stability as low as ±15 ppm, offers pull ranges up to ±3200 ppm, and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It operates across extended industrial temperatures from -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. The specific variant SiT3373AI-4E3-30NU62
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E3-30NU622.080000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 622 MHz |
| Frequency Stability | 50 ppm |