The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device offers frequency stability as low as ±15 ppm, supports operating temperatures from -40°C to 105°C, and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It features programmable pull ranges up to ±3200 ppm, integrates on-chip power supply regulators, and supports LVPECL, LVDS, or HCSL signaling. The part includes an output enable function when packaged in 7.0 x 5.0 mm or 5.0 x 3.2 mm formats.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E3-25NY270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 270 MHz |
| Frequency Stability | 50 ppm |