The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates with a 3.3 V supply, and offers a pull range of ±600 ppm. The device features stability as low as ±15 ppm, typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz, and operates across a temperature range of -40°C to 105°C. It is packaged in a 5.0 x 3.2 mm surface-mount case with a center pad, and includes an output enable function. The part integrates on-chip regulators to reject power supply noise and utilizes DualMEMS® and TurboCompensation® technology for resistance to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E2-33NG622.080000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 622 MHz |
| Frequency Stability | 25 ppm |