The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO engineered for low-jitter applications, featuring a thermal compensation system that resists airflow, thermal gradients, shock, and vibration. It integrates on-chip regulators to eliminate the need for an external LDO. The device operates across temperature ranges of -40°C to 105°C, with frequency stability as low as ±15 ppm and typcial phase jitter of 0.225 ps RMS (12 kHz to 20 MHz bandwidth). Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm, it supports LVPECL, LVDS, and HCSL output signaling and offers pull range options up to ±3200 ppm. The SiT3373AI-4E2-30NY22
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E2-30NY222.750000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 223 MHz |
| Frequency Stability | 25 ppm |