SiTime Corporation Voltage-Controlled Oscillators SiT3373AI-4E2-30NG364.800000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages and operates from -40°C to 105°C. It delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and supports factory-programmable frequencies accurate to six decimal places. Frequency stability is as low as ±15 ppm, with pull ranges up to ±3200 ppm. Integrated on-chip regulators eliminate the need for an external LDO. Output types include LVPECL, LVDS, and HCSL, with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The SiT3373AI-4E2-30NG364.800000 variant uses LVPECL signaling, 3.0 V supply, ±15 ppm stability, and a 3.2 x 2.5 mm package, with a programmed frequency of 364.800000 MHz. Output Enable is not available in this package size.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages and operates from -40°C to 105°C. It delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and supports factory-programmable frequencies accurate to six decimal places. Frequency stability is as low as ±15 ppm, with pull ranges up to ±3200 ppm. Integrated on-chip regulators eliminate the need for an external LDO. Output types include LVPECL, LVDS, and HCSL, with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The SiT3373AI-4E2-30NG364.800000 variant uses LVPECL signaling, 3.0 V supply, ±15 ppm stability, and a 3.2 x 2.5 mm package, with a programmed frequency of 364.800000 MHz. Output Enable is not available in this package size.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AI-4E2-30NG364.800000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AI-4E2-30NG364.800000
Voltage-Controlled Oscillators SiT3373AI-4E2-30NG364.800000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AI-4E2-30NG364.800000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 365 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0012.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0125 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AI-JV-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.016000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.60E-5 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0000.105000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details