The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It supports LVDS signaling, operates with a 3.0 V power supply, and offers a pull range of ±100 ppm. The device features a 5.0 x 3.2 mm package with center pad, achieves 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth, and maintains frequency stability of ±50 ppm. It operates over the extended industrial temperature range of -40°C to 105°C. On-chip regulators eliminate the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E2-30NE622.080000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 622 MHz |
| Frequency Stability | 25 ppm |