The SiT3373 is a 220 MHz to 725 MHz differential VCXO for low-jitter applications, featuring DualMEMS® and TurboCompensation® technologies to resist airflow, thermal gradients, shock, and vibration. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, supports operating temperatures from -40°C to 105°C, and offers frequency stability as low as ±15 ppm with typ 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device integrates on-chip regulators to eliminate the need for an external LDO and supports LVDS signaling. The part is factory-programmable
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E2-30NE500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 500 MHz |
| Frequency Stability | 25 ppm |