SiTime Corporation Oscillators SIT3373AI-4E2-30NB270.000000

Description
270MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
270MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AI-4E2-30NB270.000000-ND - DigiKey
Thief River Falls, MN, United States
270MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead Exposed Pad

270MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AI-4E2-30NB270.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMMX/NOPB - 104509-LMC555CMMX/NOPB - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-VSSOP
Frequency 3 MHz
View Details
3 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510ABA100M000BAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers