The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm surface-mount packages. This device offers frequency stability as low as ±15 ppm, achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth, and operates from -40°C to 105°C. It supports LVPECL, LVDS, and HCSL output signaling, integrates on-chip regulators to reject power supply noise, and provides programmable pull ranges up to ±3200 ppm. The part includes an output enable function in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E2-30NB250.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 250 MHz |
| Frequency Stability | 25 ppm |