The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, featuring programmable frequency accurate to six decimal places, pull ranges up to ±3200 ppm, and integrated power supply noise filtering. It supports LVDS signaling, operates from 2.8 V ±10%, and is available in 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm surface-mount packages. The device maintains frequency stability as low as ±15 ppm and operates across temperature ranges from -40°C to 105°C, with a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E2-28NY270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 270 MHz |
| Frequency Stability | 25 ppm |