The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise timing in noisy environments. It supports LVDS signaling, operates with a 2.5 V supply, and offers a pull range of ±25 ppm. Available in a 5.0 x 3.2 mm package with center pad, it provides frequency stability as low as ±15 ppm and maintains performance across an extended industrial temperature range of -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO, and the device features a programmable output enable function. Typical RMS phase jitter is 0.225 ps over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E2-25NH500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 500 MHz |
| Frequency Stability | 25 ppm |