The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO offering ultra-low phase jitter of 0.225 ps RMS (typ) over 12 kHz to 20 MHz bandwidth, with frequency stability as low as ±15 ppm and operation across temperatures from -40°C to 105°C. It is available in industry-standard packages of 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm, and integrates on-chip regulators to eliminate the need for an external LDO. The device supports LVPECL, LVDS, and HCSL signaling, with programmable pull ranges up to ±3200 ppm. This part implements the HCSL output signal type, 3.3 V supply, ±100 ppm pull range, and Output Enable functionality, housed in a 5.0 × 3.2 mm package with center pad.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E2-25NG540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 540 MHz |
| Frequency Stability | 25 ppm |