The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVDS signaling, operates from a 2.8 V supply, and offers a pull range of ±25 ppm. The device features industry-standard packages including 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, with frequency stability as low as ±15 ppm and typ 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It operates across an extended industrial temperature range of -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. The part includes an output enable function and is engineered for resistance to airflow, thermal gradients, shock, and vibration using DualMEMS® and TurboCompensation® technologies.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E2-25NE281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 281 MHz |
| Frequency Stability | 25 ppm |