The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter for telecom, networking, and industrial clocking. It is housed in 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm surface-mount packages. Frequency stability is as low as ±15 ppm, with phase jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz. It supports extended industrial temperatures from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. Programmable pull ranges span ±25 to ±3200 ppm. Output options include LVPECL, LVDS, and HCSL. The part SiT3373AI-4E2-25NB36
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E2-25NB364.800000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 365 MHz |
| Frequency Stability | 25 ppm |