The SiT3373 is a 220 MHz to 725 MHz ultra-low jitter differential VCXO using DualMEMS® and TurboCompensation® technology for high stability in noisy environments. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, with a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It operates from -40°C to 105°C, supports LVPECL, LVDS, and HCSL signaling, and integrates on-chip regulators to eliminate the need for an external LDO. This part number corresponds to a variant with 3.0 V supply, ±100 ppm pull range, and an output enable function, consistent with the series specifications.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3373AI-4C2-30EB678.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 678 MHz |
| Frequency Stability | 25 ppm |