SiTime Corporation Oscillators SIT3373AI-4B9-33NX224.000000

Description
224MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet
Description
224MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AI-4B9-33NX224.000000-ND - DigiKey
Thief River Falls, MN, United States
224MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead

224MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AI-4B9-33NX224.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Programmable Timers and Oscillators - 9513APC-G - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
3 suppliers
Oscillator Crystal - 510ABA25M0000BAGR - Richardson RFPD
Specs
Frequency 25 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - SIT1552AI-JE-DCC-32.768G-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details