SiTime Corporation Voltage-Controlled Oscillators SiT3373AI-4B9-30NC270.000000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO engineered for low-jitter applications, featuring ±0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports industrial temperature ranges from -40°C to 105°C and is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. The device integrates on-chip regulators to suppress power supply noise and offers programmable pull ranges up to ±3200 ppm, with output signaling options including LVPECL, LVDS, and HCSL.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO engineered for low-jitter applications, featuring ±0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports industrial temperature ranges from -40°C to 105°C and is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. The device integrates on-chip regulators to suppress power supply noise and offers programmable pull ranges up to ±3200 ppm, with output signaling options including LVPECL, LVDS, and HCSL.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AI-4B9-30NC270.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AI-4B9-30NC270.000000
Voltage-Controlled Oscillators SiT3373AI-4B9-30NC270.000000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AI-4B9-30NC270.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 3.2x2.5
Frequency 270 MHz
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1532AI-J4-D14-32.768S-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0032.768000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0417.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4170 MHz
Frequency Stability 50 ppm
View Details