The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVDS signaling, operates with a 2.8 V supply, and offers a frequency stability of ±35 ppm. The device includes integrated power supply noise filtering, eliminates the need for an external LDO, and maintains a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth. It is available in a 3.2 x 2.5 mm surface-mount package and supports an extended industrial temperature range of -40°C to 105°C. The part includes an output enable function and a pull range of ±90 ppm, enabling programmable frequency tuning under dynamic conditions.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B9-28NH223.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 223 MHz |
| Frequency Stability | 35 ppm |