The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter performance, featuring factory-programmable
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B3-33NU540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 540 MHz |
| Frequency Stability | 50 ppm |