SiTime Corporation Oscillators SIT3373AI-4B3-33NE500.000000

Description
500MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet
Description
500MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AI-4B3-33NE500.000000-ND - DigiKey
Thief River Falls, MN, United States
500MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead

500MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AI-4B3-33NE500.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Clock/Timing - Programmable Timers and Oscillators - LM556CM - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510BBA000149BAG - Richardson RFPD
Specs
Frequency 74.18 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555PW - 081171-NE555PW - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-TSSOP
Frequency 0.1000 MHz
View Details
2 suppliers