The SiT3373 is a 220 MHz to 725 MHz differential VCXO using DualMEMS® and TurboCompensation® technology to deliver low jitter and resistance to environmental stress. It supports frequencies accurate to six decimal places and offers programmable pull ranges up to ±3200 ppm. The device features on-chip power regulators to reject supply noise and operates over a temperature range of -40°C to 105°C. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The part is specified with LVDS signaling, a 3.3 V supply, ±50 ppm frequency stability, and a 3.2 x 2.5 mm package size. Phase jitter is 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B3-33NC625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 625 MHz |
| Frequency Stability | 50 ppm |