The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with a frequency of 220.000000 MHz, ±25 ppm stability, LVDS signaling, and a 3.2 x 2.5 mm package. It offers ±25 ppm pull range, 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth, and operates from -40°C to 85°C. The device integrates on-chip regulators to suppress power supply noise and supports industrial environments with resistance to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B3-25NC622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 622 MHz |
| Frequency Stability | 50 ppm |