The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes, operates over a temperature range of -40°C to 105°C, and delivers 0.225 ps RMS phase jitter (typical) from 12 kHz to 20 MHz. The device integrates on-chip regulators to suppress power supply noise and offers programmable frequency stability down to ±15 ppm and pull ranges up to ±3200 ppm. It provides LVPECL, LVDS, and HCSL output signaling options with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V ±10%.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B2-30NZ540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 540 MHz |
| Frequency Stability | 25 ppm |