The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The part features ±25 ppm frequency stability, 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth, and supports a wide temperature range from -40°C to 105°C. It integrates on-chip regulators to reject power supply noise and offers programmable pull ranges up to ±3200 ppm. The device uses LVDS signaling and operates at 2.8 V ±10%.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B2-28NY445.500000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 446 MHz |
| Frequency Stability | 25 ppm |