The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, engineered for telecom, networking, and industrial applications requiring precise timing in noisy environments. It is packaged in a 3.2 x 2.5 mm surface-mount format with LVDS signaling, a 2.8 V power supply, and a pull range of ±50 ppm. The device supports a wide operating temperature range from -40°C to 105°C and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. On-chip regulators eliminate the need for an external LDO, and its DualMEMS® and TurboCompensation® technologies provide resistance to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B2-28NE500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 500 MHz |
| Frequency Stability | 25 ppm |