The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm surface-mount packages. This variant operates with LVDS signaling, 2.8 V supply voltage, and a pull range of ±50 ppm, achieving 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. Frequency stability is ±25 ppm, and it supports extended industrial temperature operation from -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and uses DualMEMS® and TurboCompensation® technologies for resistance to thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B2-28NC614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 614 MHz |
| Frequency Stability | 25 ppm |