The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates from a 2.8 V supply, and offers a pull range of ±50 ppm. The device features frequency stability of ±25 ppm, a wide operating temperature range of -40°C to 85°C, and integrates on-chip regulators to suppress power supply noise. It is available in a 5.0 x 3.2 mm package with center pad and delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth. Its DualMEMS® and TurboCompensation® technologies provide resilience against thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B2-28NB281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 25 ppm |