SiTime Corporation Oscillators SIT3373AI-4B2-25NH256.000000

Description
256MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead
Request a Quote Datasheet
Description
256MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AI-4B2-25NH256.000000-ND - DigiKey
Thief River Falls, MN, United States
256MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead

256MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AI-4B2-25NH256.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X013LXI125T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECS-2018-120-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - SN74LS628NSR - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers