The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise frequency control. It operates over a temperature range of -40°C to 105°C and offers frequency stability as low as ±15 ppm. The device integrates on-chip regulators to suppress power supply noise and supports output signaling standards including LVPECL, LVDS, and HCSL. Available in industry-standard package sizes of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth. The part features programmable pull ranges up to ±3200 ppm and is factory-configurable
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E9-33NU491.520000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 492 MHz |
| Frequency Stability | 35 ppm |