The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with a ±35 ppm frequency stability, operating from -40°C to 105°C. It delivers 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and supports LVDS signaling. The device is available in 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages and integrates on-chip regulators to suppress power supply noise. A ±150 ppm pull range is factory programmable.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E9-33NH245.760000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 246 MHz |
| Frequency Stability | 35 ppm |