The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with programmable frequency accurate to six decimal places, offering phase jitter as low as 0.225 ps RMS over 12 kHz to 20 MHz bandwidth and frequency stability down to ±15 ppm. It operates across industrial temperature ranges from -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. The device is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, supporting LVPECL, LVDS, and HCSL signaling. Pull range options include ±25 ppm to ±3200 ppm, and the part features an output enable function in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E9-30NX432.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 432 MHz |
| Frequency Stability | 35 ppm |