The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages and supports LVPECL, LVDS, and HCSL outputs. The device operates from -40°C to 105°C with frequency stability as low as ±15 ppm and integrated power supply noise filtering. It delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and offers programmable pull ranges up to ±3200 ppm. The SiT3373AI-2E9-30NH61
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E9-30NH614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 614 MHz |
| Frequency Stability | 35 ppm |