SiTime Corporation Voltage-Controlled Oscillators SiT3373AI-2E9-30NH256.000000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373AI-2E9-30NH256.000000 is a 220 MHz to 725 MHz differential MEMS VCXO with a frequency of 256.000000 MHz, ±100 ppm pull range, 3.3 V supply, LVDS signaling, and a 3.2 x 2.5 mm package. It delivers 0.225 ps RMS phase jitter (typical) from 12 kHz to 20 MHz bandwidth and operates across -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and uses SiTime's DualMEMS® and TurboCompensation® technology for resilience against airflow, thermal gradients, shock, and vibration.

Datasheet Summary
Powered by GS/AI

The SiT3373AI-2E9-30NH256.000000 is a 220 MHz to 725 MHz differential MEMS VCXO with a frequency of 256.000000 MHz, ±100 ppm pull range, 3.3 V supply, LVDS signaling, and a 3.2 x 2.5 mm package. It delivers 0.225 ps RMS phase jitter (typical) from 12 kHz to 20 MHz bandwidth and operates across -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and uses SiTime's DualMEMS® and TurboCompensation® technology for resilience against airflow, thermal gradients, shock, and vibration.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AI-2E9-30NH256.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AI-2E9-30NH256.000000
Voltage-Controlled Oscillators SiT3373AI-2E9-30NH256.000000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AI-2E9-30NH256.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 256 MHz
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-JF-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1552AI-J1-DCC-32.768D-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details