The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It operates over a temperature range of -40°C to 105°C and offers frequency stability as low as ±15 ppm. The device supports LVDS signaling and a 3.3 V supply, with a pull range of ±80 ppm. It is housed in a 3.2 x 2.5 mm package and integrates on-chip regulators to eliminate the need for an external LDO. Phase jitter is typically 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E9-30NC281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 281 MHz |
| Frequency Stability | 35 ppm |