The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, featuring programmable frequency accuracy to six decimal places and pull ranges up to ±3200 ppm. It offers frequency stability as low as ±15 ppm, supports operating temperatures from -40°C to 105°C, and integrates on-chip regulators to eliminate the need for an external LDO. The device is available in industry-standard 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm packages. It delivers 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and supports LVPECL, LVDS, and HCSL output signaling formats.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E9-28NG540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 540 MHz |
| Frequency Stability | 35 ppm |