The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVPECL signaling, operates with a 2.5 V supply, and offers a pull range of ±150 ppm. Frequency is programmable to 240.000000 MHz with ±35 ppm frequency stability. The device is housed in a 5.0 × 3.2 mm package with a center pad and is qualified for extended industrial temperature range from -40°C to 105°C. It features integrated on-chip regulators to suppress power supply noise and achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E9-25NE240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 240 MHz |
| Frequency Stability | 35 ppm |