The SiT3373 is a 220 MHz to 725 MHz differential VCXO with ultra-low jitter, integrating DualMEMS® and TurboCompensation® technologies for immunity to airflow, thermal gradients, shock, and vibration. It supports industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes. The device offers frequency stability as low as ±15 ppm, operates over a temperature range of -40°C to 105°C, and provides programmable pull ranges up to ±3200 ppm with typical phase jitter of 0.225 ps RMS from 12 kHz to 20 MHz bandwidth. Power supply noise is filtered on-chip, eliminating the need for an external LDO. Output signaling options include LVPECL, LVDS, and HCSL, with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E9-25NC307.695484 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 308 MHz |
| Frequency Stability | 35 ppm |