The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVDS signaling, operates from a 3.0 V power supply, and offers a ±100 ppm pull range. The device provides 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and maintains frequency stability of ±50 ppm. It operates across a temperature range of -40°C to 105°C and is packaged in a 7.0 x 5.0 mm surface-mount case with a center pad. On-chip regulators eliminate the need for an external LDO, and it is engineered with DualMEMS® and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E3-30NX491.520000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 492 MHz |
| Frequency Stability | 50 ppm |