The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance networking and telecom applications. It supports LVDS signaling, operates at 2.8 V ±10%, and offers a pull range of ±100 ppm. The device provides frequency stability as low as ±15 ppm, with 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and supports temperatures from -40°C to 105°C. It is available in industry-standard packages including 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Output enable functionality is not available on the 3.2 x 2.5 mm package variant.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E3-28NX432.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 432 MHz |
| Frequency Stability | 50 ppm |