The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter performance, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates with a 3.0 V supply, and offers a pull range of ±100 ppm. The device is housed in a 5.0 x 3.2 mm package with center pad, maintains frequency stability of ±50 ppm, and functions across an extended industrial temperature range from -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO, and thermal compensation technology enhances resistance to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E3-25NH307.695484 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 308 MHz |
| Frequency Stability | 50 ppm |