The SiT3373 is a 220 MHz to 725 MHz differential MEMS voltage-controlled crystal oscillator designed for low-jitter applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This device features a typical phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. It operates across extended industrial temperature ranges from -40°C to 105°C and integrates on-chip regulators to reject power supply noise. The part supports LVDS signaling, a 3.3 V supply, and a pull range of ±100 ppm with an output enable function, as indicated by its ordering code.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E2-33NX614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 614 MHz |
| Frequency Stability | 25 ppm |