The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low 0.225 ps RMS phase jitter, designed for telecom, networking, and industrial applications. It supports voltage supply options of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and offers frequency stability as low as ±15 ppm with a pull range of ±200 ppm. The device operates across a temperature range of -40°C to 105°C and is available in industry-standard packages of 7.0 × 5.0 mm, 5.0 × 3.2 mm, or 3.2 × 2.5 mm. It features integrated on-chip regulators to suppress power supply noise and employs DualMEMS® and TurboCompensation® technologies for resistance to environmental stress. The output signaling is LVDS, and the package includes an output enable function.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E2-33NB245.760000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 246 MHz |
| Frequency Stability | 25 ppm |