The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for ultra-low jitter applications in telecom, networking, and industrial systems. It supports LVDS signaling, operates from a 3.0 V supply, and offers a pull range of ±400 ppm. The device features frequency stability of ±15 ppm, 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth, and operates across a temperature range of -40°C to 105°C. It is available in a 5.0 x 3.2 mm package with a center pad and includes an output enable function. Integrated on-chip regulators eliminate the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E2-30NG614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 614 MHz |
| Frequency Stability | 25 ppm |