The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers ultra-low jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth, frequency stability as low as ±15 ppm, and a wide operating temperature range from -40°C to 105°C. The device supports programmable pull ranges up to ±3200 ppm and integrates on-chip regulators to eliminate the need for an external LDO. It is available in LVPECL, LVDS, and HCSL signaling formats and designed for telecom, networking, and industrial applications requiring precise, stable clocks in noisy environments.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E2-30NE256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 256 MHz |
| Frequency Stability | 25 ppm |