The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter performance, designed for telecom, networking, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and supports temperature ranges from -40°C to 105°C. The device features a typical phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth and offers programmable pull ranges up to ±3200 ppm. It integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. The part includes optional output enable functionality in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages, and supports LVDS signaling. Frequency is programmable to six decimal places, with stability as low as ±15 ppm.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E2-25NG625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 625 MHz |
| Frequency Stability | 25 ppm |