The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance networking and telecom applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The part supports LVDS signaling, operates with a 2.5 V supply, and offers a pull range of ±25 ppm. It provides frequency stability as low as ±15 ppm, a typical phase jitter of 0.225 ps RMS from 12 kHz to 20 MHz, and supports extended industrial temperature operation from -40°C to 105°C. On-chip regulators eliminate the need for an external LDO, and the device is engineered with DualMEMS® and TurboCompensation® technology for resilience against airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E2-25NB614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 614 MHz |
| Frequency Stability | 25 ppm |