The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and supports operating temperatures from -40°C to 105°C. The device offers frequency stability as low as ±15 ppm and typical phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth. It integrates on-chip regulators to eliminate the need for an external LDO, and supports programmable pull ranges up to ±3200 ppm. Output signaling includes LVPECL, LVDS, and HCSL, with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2C2-33NB225.000000 |
| Product Name | Voltage Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 225 MHz |
| Frequency Stability | 25 ppm |