SiTime Corporation Voltage-Controlled Oscillators SiT3373AI-2B9-30NZ270.000000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device features a typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. It operates across temperature ranges from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. The part is programmable for frequency, pull range, voltage, and output signaling, with pull range options up to ±3200 ppm and output types including LVPECL, LVDS, and HCSL.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device features a typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. It operates across temperature ranges from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. The part is programmable for frequency, pull range, voltage, and output signaling, with pull range options up to ±3200 ppm and output types including LVPECL, LVDS, and HCSL.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AI-2B9-30NZ270.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AI-2B9-30NZ270.000000
Voltage-Controlled Oscillators SiT3373AI-2B9-30NZ270.000000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AI-2B9-30NZ270.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 3.2x2.5
Frequency 270 MHz
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D74-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
Oscillators - SIT1534AC-J5-DCC-00.256DTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0400.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details